Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell
from US$1.25
|
243
in stock
|
Buy Now |
![]() |
Microchip Technology
from US$1.11
|
5,495
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$1.14
|
243
in stock
|
Buy Now |
![]() |
element14
from US$1.26
|
243
in stock
|
Buy Now |
![]() |
Future Electronics
from US$1.20
|
-
|
Buy Now |
![]() |
Avnet America
from US$1.13
|
-
|
Buy Now |
![]() |
TME
from US$1.17
|
-
|
Buy Now |
![]() |
RS Americas
from US$1.80
|
-
|
Buy Now |
![]() |
EBV Elektronik
-
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
8-bit remote bidirectional I/O port: |
I/O pins default to input |
Open-drain outputs: |
5.5V tolerant |
25 mA sink |
200 mA total |
Low standby current as low as 1 u00b5A |
High-speed I2Cu2122 interface: 100 kHz, 400 kHz,3.4MHz |
Single hardware address pin: Voltage input to allow up to eight devices on the bus |
Configurable interrupt output pins: Configurable as active-high, active-low or open-drain |
Configurable interrupt source: Interrupt-on-change from configured defaults or pin change |
Polarity inversion register to configure the polarity of the input port data |
External reset input |
Device Description | 45 |
---|---|
Operating Voltage Min. (V) | 1.8 |
Operating Voltage Max. (V) | 5.5 |
Temp Range Min | -40 |
Temp. Range Max. | 125 |
Interface | 524288 |
Max. Bus Frequency (kBits/s) | 3400 |
I/O Pins | 8 |
Speed | 3.4M |
HW Address Pins | 1 |
Interrupt Out Pin | 1 |
Reset Pin | Yes |
Edge Detection | Yes |
Pin Current (mA) | 25 |
Total Current (mA) | 200 |
Open Drain Outputs | Yes |
IO Voltage Tolerant | 5.5 |
Temperature | E |
Comments | Open-drain and 5.5V tolerant outputs. |
Temperature Range | -40C to +125C |
I/O Expander, 8Bit, 3.4 Mhz, I2C, 1.8 V, 5.5 V, Ssop Rohs Compliant: Yes |Microchip MCP23009-E/SS | Newark Electronics |
IC, EXPANDER, I/O, 8BIT, 20SSOP | element14 |
MCP23009 Series 5.5 V 3.4 MHz 8-Bit I/O Expander with Open-Drain Output -SSOP-20 | Future Electronics |
I/O Expander 20-Pin SSOP | Avnet America |
IC: interface | TME |
Microchip MCP23009-E/SS, 8-channel 8bit I/O Expander 3.4MHz, I2C, 20-Pin SSOP | RS Americas |
Where can I find additional details, specifications and documents for a MCP23009-E/SS?
Additional datasheets, footprints and schematics for MCP23009-E/SS are listed on our Part Details page. You can also find images and similar parts to MCP23009-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP23009-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP23009-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP23009-E/SS fall under?
The MCP23009-E/SS is listed under MCP23009.
Can I view similar or alternative parts?
You can view similar parts to MCP23009-E/SS when available in the MCP23009 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP23009-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the MCP23009-E/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP23009-E/SS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP23009-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP23009-E/SS often in real-time on the comparison pages.
What if I can't find stock of MCP23009-E/SS?
You can fill out our help required form which you can use to request a quote for MCP23009-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.