Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.41
|
58
in stock
|
Buy Now | |
Microchip Technology
from US$2.30
|
1,320
in stock
|
Buy Now | |
element14
from US$2.59
|
257
in stock
|
Buy Now | |
Farnell
from US$2.42
|
257
in stock
|
Buy Now | |
Newark Electronics
from US$2.49
|
167
in stock
|
Buy Now | |
Distrelec
from US$3.07
|
130
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.38
|
113
in stock
|
Buy Now | |
Future Electronics
from US$2.61
|
-
|
Buy Now | |
Avnet America
from US$3.20
|
-
|
Buy Now | |
RS Americas
from US$3.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Universal Serial Bus (USB) |
Supports full-speed USB (12 Mb/s) |
Implements USB protocol composite device: |
Communication Device Class (CDC) for communications and configuration |
Human Interface Device (HID) for I2C™, chip control and configuration |
128-byte Buffer to handle data throughput at any UART baud rate: |
64-byte Transmit |
64-byte Receive |
Human Interface Device (HID) for both I2C™ communication and control. |
64 byte buffer to handle data throughput at any I2C™ baud rate |
Fully configurable VID and PID assignments, and string descriptors |
Bus-powered or self-powered |
USB 2.0 Compliant USB Driver and Software Support CDC and Universal Asynchronous Receiver/Transmitter (UART) Options I2C™/SMBus SMBus Master General Purpose Input/Output (GPIO) Pins Highly Configurable Operating voltage: 3.0 – 5.5V Electrostatic Discharge (ESD) protection: |
4 kV Human Body Model (HBM) Industrial (I) Operating Temperature: -40°C to +85°C |
Comments | USB-to-I2C/UART/SMBus Protocol Converter with GPIO (Master Mode) |
---|---|
Upstream Port | USB 2.0 |
USB Speed | Full Speed |
Down stream Ports | I2C/SMBus, UART |
MCU Interface | I2C/SMBus, UART |
Tx Buffer Size | 64 |
Rx Buffer Size | 64 |
GPIOs | 4 |
OpVoltage | 3.0 to 5.5 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Temperature Range | -40C to +85C |
INTERFACE BRIDGE, USB TO I2C/UART, DIP14 | element14 |
Interface Bridge, Usb To I2C/Uart, Dip14 | Newark Electronics |
Microchip USB to I²C / UART Converter 64bps DIP-14 | Distrelec |
IC: USB controller | Transfer Multisort Elektronik |
USB 2.0 to I20 /UART Converter PDIP-014 | RS |
. | Future Electronics |
USB to I2C/UART 12Mbps 14-Pin PDIP Tube | Avnet America |
Converter, USB 2.0 to I2C/UART Protocol Converter with GPIO, USB driver | Microchip Technology Inc. MCP2221A-I/P | RS Americas |
Where can I find additional details, specifications and documents for a MCP2221A-I/P?
Additional datasheets, footprints and schematics for MCP2221A-I/P are listed on our Part Details page. You can also find images and similar parts to MCP2221A-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2221A-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2221A-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2221A-I/P fall under?
The MCP2221A-I/P is listed under MCP2221A.
Can I view similar or alternative parts?
You can view similar parts to MCP2221A-I/P when available in the MCP2221A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2221A-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2221A-I/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP2221A-I/P have stock available?
Authorised distributors including Microchip Technology, element14, Farnell, Newark Electronics and Distrelec have stock available or on a lead time for MCP2221A-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2221A-I/P often in real-time on the comparison pages.
What if I can't find stock of MCP2221A-I/P?
You can fill out our help required form which you can use to request a quote for MCP2221A-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.