Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The MCP2221 is a USB-to-UART/I2C serial converter which enables USB connectivity in applications that have a UART and I2C interfaces. The device reduces external components by integrating the USB termination resistors and the oscillator needed for USB operation. The MCP2221 also has four GP pins providing miscellaneous functionalities (GPIO, USBCFG, SSPND, Clock Output, ADC, DAC, interrupt detector).
Please see our MikroElektronika click board! http://www.mikroe.com/click/usb-i2c
Prices starting from US$2.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.69
|
57
in stock
|
Buy Now | |
Microchip Technology
from US$2.10
|
3,306
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
2,458
in stock
|
Buy Now | |
element14
from US$2.29
|
2,458
in stock
|
Buy Now | |
Farnell
from US$2.14
|
2,458
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.74
|
164
in stock
|
Buy Now | |
Future Electronics
from US$2.36
|
-
|
Buy Now | |
Avnet America
from US$2.89
|
-
|
Buy Now | |
RS Americas
from US$2.46
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Universal Serial Bus (USB) |
Supports full-speed USB (12 Mb/s) |
Implements USB protocol composite device: Communication Device Class (CDC) for |
Communications and configuration |
Human Interface Device (HID) for I2C™, chip control and configuration |
128-byte Buffer to handle data throughput at any UART baud rate: |
64-byte Transmit |
64-byte Receive |
Human Interface Device (HID) for both I2C™ communication and control. |
64 byte buffer to handle data throughput at any I2C™ baud rate |
Fully configurable VID and PID assignments, and string descriptors |
Bus-powered or self-powered |
USB 2.0 Compliant USB Driver and Software SupportCDC and Universal Asynchronous Receiver/Transmitter (UART) Options1²C™/SMBusSMBus Master General Purpose Input/Output (GPIO) PinsHighly Configurable Operating voltage: 3.0 – 5.5V Electrostatic Discharge (ESD) protection: |
4 kV Human Body Model (HBM) Industrial (I) Operating Temperature: -40°C to +85°C |
Comments | USB-to-I2C/UART/SMBus Protocol Converter with GPIO (Master Mode) |
---|---|
Upstream Port | USB 2.0 |
USB Speed | Full Speed |
Down stream Ports | I2C/SMBus, UART |
MCU Interface | I2C/SMBus, UART |
Tx Buffer Size | 64 |
Rx Buffer Size | 64 |
GPIOs | 4 |
OpVoltage | 3.0 to 5.5 |
Temp Range Min | -40 |
Temp Range Max | 85 |
Temperature Range | -40C to +85C |
Usb 2.0 To I2C/Uart Conv, Soic-14 | Newark Electronics |
USB 2.0 TO I2C/UART CONV, SOIC-14 | element14 |
IC: USB controller | Transfer Multisort Elektronik |
USB 2.0 to I2C/UART Converter GPIO SO14 | RS |
USB TO I2C BRIDGE DEVICE | Future Electronics |
UART 1-CH 64Byte 3.3V/5V 14-Pin SOIC Tube | Avnet America |
14 SOIC .150in TUBEUSB to I2C Bridge Device | Microchip Technology Inc. MCP2221-I/SL | RS Americas |
Where can I find additional details, specifications and documents for a MCP2221-I/SL?
Additional datasheets, footprints and schematics for MCP2221-I/SL are listed on our Part Details page. You can also find images and similar parts to MCP2221-I/SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2221-I/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2221-I/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2221-I/SL fall under?
The MCP2221-I/SL is listed under MCP2221.
Can I view similar or alternative parts?
You can view similar parts to MCP2221-I/SL when available in the MCP2221 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2221-I/SL you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2221-I/SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP2221-I/SL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MCP2221-I/SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2221-I/SL often in real-time on the comparison pages.
What if I can't find stock of MCP2221-I/SL?
You can fill out our help required form which you can use to request a quote for MCP2221-I/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.