MCP2200T-I/SS MCP2200 by Microchip Technology

USB to UART Protocol Converter

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MCP2200 is a USB-to-UART serial converter which enables USB connectivity in application that have a UART interface. The device reduces external components by integrating the USB termination resistors. The MCP2200 also has 256-bytes of integrated user EEPROM. The MCP2200 has eight general purpose input / output pins. Four of the pins have alternate functions to indicate USB and communication status.

Where to Buy

Prices starting from US$1.89

Distributor Stock
Logo for Farnell
Farnell
from US$1.99
1,462
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.89
2,000
in stock
Buy Now
Logo for element14
element14
from US$2.11
1,506
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.10
1,462
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,600
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.13
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.61
-
Buy Now
Logo for RS Americas
RS Americas
from US$2.22
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Universal Serial Bus (USB)

Supports Full-Speed USB (12 Mb/s)
Implements USB Protocol Composite Device CDC Device (communications and control).
Class 02h - CDC: USB-to-UART communications and I/O control
Class 03h - HID: I/O control, EEPROM access, and initial configuration
128 byte buffer to handle data throughput at any UART baud rate.
64 byte transmit
64 byte receive
Fully configurable VID and PID assignments, and string descriptors
Bus Powered or self powered USB Driver and Software Support
Royalty-free drivers for Virtual Com Port (VCP)
Windows XP(SP2 and later)/Vista/7
Configuration utility for initial configuration

Universal Asynchronous Receiver/Transmitter (UART)

Support baud rates: 300 - 1000k (baud)
Hardware flow control
UART signal polarity option General Purpose Input/Output (GPIO) Pins
Eight (8) general purpose I/O pins

EEPROM

256 bytes of user EEPROM

Other

USB activity LED outputs (TxLED and RxLED)
SSPND output pin
ULOAD output pin (indicates if requested current was allowed).
Operating voltage: 3.0 - 5.5 (V)
Oscillator input: 12 MHz
ESD protection > 4kV HBM
Industrial (I) Operating Temperature: -40u00b0C to +85u00b0C

Specifications

Comments USB 2.0 to UART Protocol Converter with GPIO
Upstream Port USB 2.0
USB Speed Full Speed
Down stream Ports UART
MCU Interface UART
Tx Buffer Size 128
Rx Buffer Size 128
GPIOs 8
OpVoltage 3.0 to 5.5
UART Yes
Temp Range Min -40
Temp Range Max 85
Temperature Range -40C to +85C

Alternative Descriptions

USB TO UART BRIDGE, -40 TO 85DEG C | element14
Usb To Uart Bridge, -40 To 85Deg C | Newark Electronics
MCP2200 Series 5.5V 12 Mbps USB 2.0 to UART Protocol Converter with GPIO-SSOP-20 | Future Electronics
Interface Bridge, USB to UART Serial Converter, 3 V to 5.5 V, 20 Pins, SSOP | Avnet America
USB 2.0 to UART Protocol converter with GPIO | Microchip Technology Inc. MCP2200T-I/SS | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCP2200T-I/SS?

Additional datasheets, footprints and schematics for MCP2200T-I/SS are listed on our Part Details page. You can also find images and similar parts to MCP2200T-I/SS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCP2200T-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2200T-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCP2200T-I/SS fall under?

The MCP2200T-I/SS is listed under MCP2200.

Can I view similar or alternative parts?

You can view similar parts to MCP2200T-I/SS when available in the MCP2200 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2200T-I/SS you can contact the distributor directly for product support, shipping queries etc.

Is the MCP2200T-I/SS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCP2200T-I/SS have stock available?

Authorised distributors including Microchip Technology, element14, Newark Electronics, Farnell and EBV Elektronik have stock available or on a lead time for MCP2200T-I/SS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCP2200T-I/SS often in real-time on the comparison pages.

What if I can't find stock of MCP2200T-I/SS?

You can fill out our help required form which you can use to request a quote for MCP2200T-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay