Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.32
|
1,875
in stock
|
Buy Now | |
Microchip Technology
from US$1.89
|
8,891
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.96
|
190
in stock
|
Buy Now | |
element14
from US$2.08
|
80
in stock
|
Buy Now | |
Avnet Silica
-
|
114
in stock
|
Buy Now | |
Newark Electronics
from US$2.05
|
-
|
Buy Now | |
Future Electronics
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.61
|
-
|
Buy Now | |
RS Americas
from US$2.22
|
-
|
Buy Now | |
Farnell
from US$1.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Universal Serial Bus (USB) |
Supports Full-Speed USB (12 Mb/s) |
Implements USB Protocol Composite Device CDC Device (communications and control). |
Class 02h - CDC: USB-to-UART communications and I/O control |
Class 03h - HID: I/O control, EEPROM access, and initial configuration |
128 byte buffer to handle data throughput at any UART baud rate. |
64 byte transmit |
64 byte receive |
Fully configurable VID and PID assignments, and string descriptors |
Bus Powered or self powered USB Driver and Software Support |
Royalty-free drivers for Virtual Com Port (VCP) |
Windows XP(SP2 and later)/Vista/7 |
Configuration utility for initial configurationUniversal Asynchronous Receiver/Transmitter (UART) |
Support baud rates: 300 - 1000k (baud) |
Hardware flow control |
UART signal polarity option General Purpose Input/Output (GPIO) Pins |
Eight (8) general purpose I/O pinsEEPROM |
256 bytes of user EEPROMOther |
USB activity LED outputs (TxLED and RxLED) |
SSPND output pin |
ULOAD output pin (indicates if requested current was allowed). |
Operating voltage: 3.0 - 5.5 (V) |
Oscillator input: 12 MHz |
ESD protection > 4kV HBM |
Industrial (I) Operating Temperature: -40u00b0C to +85u00b0C |
Comments | USB 2.0 to UART Protocol Converter with GPIO |
---|---|
Upstream Port | USB 2.0 |
USB Speed | Full Speed |
Down stream Ports | UART |
MCU Interface | UART |
Tx Buffer Size | 128 |
Rx Buffer Size | 128 |
GPIOs | 8 |
OpVoltage | 3.0 to 5.5 |
UART | Yes |
Temp Range Min | -40 |
Temp Range Max | 85 |
Temperature Range | -40C to +85C |
USB 2.0 to serial UART converter w/ GPIO | RS |
IC: USB controller | Transfer Multisort Elektronik |
IC, USB2.0-TO-UART, W/GPIO, 20SOIC | element14 |
Usb/Uart Bridge, 12Mbps, 20-Soic | Newark Electronics |
MCP2200 Series 5.5 V SMT 8 Channel USB to UART Serial Converter-SOIC-20LD | Future Electronics |
Interface Bridge, USB to UART Serial Converter, 3 V to 5.5 V, 20 Pins, WSOIC | Avnet America |
Microchip MCP2200-I/SO, USB Controller, 12Mbit/s, USB 2.0, 5.5 V, 20-Pin SOIC W | Microchip Technology Inc. MCP2200-I/SO | RS Americas |
Where can I find additional details, specifications and documents for a MCP2200-I/SO?
Additional datasheets, footprints and schematics for MCP2200-I/SO are listed on our Part Details page. You can also find images and similar parts to MCP2200-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP2200-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP2200-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP2200-I/SO fall under?
The MCP2200-I/SO is listed under MCP2200.
Can I view similar or alternative parts?
You can view similar parts to MCP2200-I/SO when available in the MCP2200 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP2200-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP2200-I/SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP2200-I/SO have stock available?
Authorised distributors including Microchip Technology, RS, Transfer Multisort Elektronik, element14 and Avnet Silica have stock available or on a lead time for MCP2200-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP2200-I/SO often in real-time on the comparison pages.
What if I can't find stock of MCP2200-I/SO?
You can fill out our help required form which you can use to request a quote for MCP2200-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.