Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 15mA |
Output Voltage | 32.4V |
Input Voltage Min | 2.7V |
Input Voltage Max | 4.5V |
Core Chip | MCP1650 |
Dimming Control Type | PWM |
Kit Contents | Demo Board User's Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Demonstration Board |
Input Voltage | 2.7V to 4.5V |
Kit Contents Descriptive | MCP1650 Multiple White LED Demo Board and User's Guide |
Kit Features | Programmed MCP1650 White LED Intensity Control 9 White LED Connected in Series PIC10F202 |
Supported Devices | MCP1650 |
Topology | Boost (Step Up) |
Type | Demonstration Board |
MCP1650, WHITE LED, DEMO BOARD | element14 |
Pic10F202, Mcp1650, Multiple White Led, Demo Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MCP1650DM-LED2?
Additional datasheets, footprints and schematics for MCP1650DM-LED2 are listed on our Part Details page. You can also find images and similar parts to MCP1650DM-LED2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1650DM-LED2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1650DM-LED2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1650DM-LED2 fall under?
The MCP1650DM-LED2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP1650DM-LED2 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1650DM-LED2 you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1650DM-LED2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1650DM-LED2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCP1650DM-LED2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1650DM-LED2 often in real-time on the comparison pages.
What if I can't find stock of MCP1650DM-LED2?
You can fill out our help required form which you can use to request a quote for MCP1650DM-LED2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.