Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$34.34
Device Topology | - |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | - |
Input Voltage Min | 3.5V |
Input Voltage Max | 16V |
Core Chip | MCP1631HV PIC16F616 |
Dimming Control Type | Analogue |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Input Voltage | 3.5V to 16V |
Kit Features | ON/OFF/Dimming Switch Status and Fault Indication Hardware and Software Overvoltage Protection |
Topology | Parallel Series |
Type | Demonstration Board |
MCP1631HV Digitally Controlled Programmable Current Source Reference Design | Microchip Technology |
Mcp1631, Programmable Current Source, Ref Design | Newark Electronics |
MCP1631HV Current Source Ref Design | Microchip Technology Inc. MCP1631RD-DCPC1 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
MCP1631, CURRENT SOURCE, REF DESIGN | Farnell |
Where can I find additional details, specifications and documents for a MCP1631RD-DCPC1?
Additional datasheets, footprints and schematics for MCP1631RD-DCPC1 are listed on our Part Details page. You can also find images and similar parts to MCP1631RD-DCPC1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1631RD-DCPC1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1631RD-DCPC1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1631RD-DCPC1 fall under?
The MCP1631RD-DCPC1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP1631RD-DCPC1 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1631RD-DCPC1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1631RD-DCPC1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1631RD-DCPC1 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, RS Americas and Richardson RFPD have stock available or on a lead time for MCP1631RD-DCPC1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1631RD-DCPC1 often in real-time on the comparison pages.
What if I can't find stock of MCP1631RD-DCPC1?
You can fill out our help required form which you can use to request a quote for MCP1631RD-DCPC1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.