Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$72.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$79.36
|
No stock
|
Buy Now | |
Microchip Technology
from US$72.09
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$74.97
|
3
in stock
|
Buy Now | |
Farnell
from US$72.29
|
3
in stock
|
Buy Now | |
element14
from US$75.97
|
3
in stock
|
Buy Now | |
Future Electronics
from US$75.69
|
-
|
Buy Now | |
Avnet America
from US$72.09
|
-
|
Buy Now | |
RS Americas
from US$104.55
|
-
|
Buy Now | |
Richardson RFPD
from US$78.55
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Device Topology | Boost (Step Up) |
---|---|
No. of Outputs | 1Outputs |
Output Current | 700mA |
Output Voltage | - |
Input Voltage Min | 9V |
Input Voltage Max | 16V |
Core Chip | MCP1630 |
Dimming Control Type | PWM |
Kit Contents | Board Users Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Demonstration Board |
Input Voltage | 9V to 16V |
Kit Contents Descriptive | MCP1630 Boost Mode LED Driver Demo Board A PCB containing a string of LEDs Analog and Interface Products Demonstration Boards CD-ROM |
Kit Features | PCB with 5 LEDs for Evaluation Compact Size with High Output Power High Efficiency |
Supported Devices | MCP1630V PIC12F683 MCP1702 |
Topology | Boost (Step Up) |
Type | Demonstration Board |
MCP1630 Boost Mode LED Driver Demo Board | Microchip Technology |
Mcp1630, Led Driver, Demo Board | Newark Electronics |
MCP1630, LED DRIVER, DEMO BOARD | Farnell |
Boost Mode LED Driver Demo Board for MCP1630 | Future Electronics |
MCP1630 Boost Mode LED Driver Demonstration Board | Avnet America |
Microchip MCP1630DM-LED2, Boost Mode LED Driver Demonstration Board For MCP1630V | Microchip Technology Inc. MCP1630DM-LED2 | RS Americas |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a MCP1630DM-LED2?
Additional datasheets, footprints and schematics for MCP1630DM-LED2 are listed on our Part Details page. You can also find images and similar parts to MCP1630DM-LED2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1630DM-LED2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1630DM-LED2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1630DM-LED2 fall under?
The MCP1630DM-LED2 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to MCP1630DM-LED2 when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1630DM-LED2 you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1630DM-LED2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP1630DM-LED2 have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Farnell, element14 and RS have stock available or on a lead time for MCP1630DM-LED2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1630DM-LED2 often in real-time on the comparison pages.
What if I can't find stock of MCP1630DM-LED2?
You can fill out our help required form which you can use to request a quote for MCP1630DM-LED2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.