Status: | Active |
---|---|
Series: | MCP1525 |
RoHS: | Compliant |
Prices starting from US$0.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.76
|
9,245
in stock
|
Buy Now | |
element14
from US$0.79
|
48,008
in stock
|
Buy Now | |
Farnell
from US$0.76
|
46,245
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.14
|
370
in stock
|
Buy Now | |
Future Electronics
from US$1.17
|
11
in stock
|
Buy Now | |
EBV Elektronik
-
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Microchip Technology
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.86
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Precision Voltage Reference |
Output Voltage: 2.5V |
Initial Accuracy: ±1% (max.) |
Temperature Drift: ±50 ppm/°C (max.) |
Output Current Drive: ±2mA |
Maximum Input Current: 100 µA @ +25°C (max.) |
Packages: TO-92 and SOT-23-3 |
Industrial Temperature Range: -40°C to +85°C |
AEC-Q100 qualified, Grade 3 |
Max Load Current (mA) | 2 |
---|---|
Initial Accuracy (max%) | 1 |
Vcc Range Min (V) | 2.7 |
Vcc Range Max (V) | 5.5 |
VIN Max (V) | 5.5 |
VOUT | 2.5 |
Output Current Max | 2mA |
Noise (µV) rms | 177 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
VOLTAGE REF, SERIES, 2.5V, SOT-23-3 | element14 |
2.5V Precision Voltage Reference | RS |
Voltage Ref, Series, 2.5V, Sot-23-3 | Newark Electronics |
MCP1525 Series 2.7 to 5.5 V Supply SMT 2.5 V Voltage Reference - SOT-23-3 | Future Electronics |
V-Ref Precision 2.5V 8mA 3-Pin SOT-23 T/R | EBV Elektronik |
Microchip MCP1525T-I/TT, Series Voltage Reference 2.5V,1% 7V max.,3-Pin SOT-23 | Microchip Technology Inc. MCP1525T-I/TT | RS Americas |
Where can I find additional details, specifications and documents for a MCP1525T-I/TT?
Additional datasheets, footprints and schematics for MCP1525T-I/TT are listed on our Part Details page. You can also find images and similar parts to MCP1525T-I/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP1525T-I/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP1525T-I/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP1525T-I/TT fall under?
The MCP1525T-I/TT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage References.
Can I view similar or alternative parts?
You can view similar parts to MCP1525T-I/TT when available in the Voltage References range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP1525T-I/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP1525T-I/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP1525T-I/TT have stock available?
Authorised distributors including element14, Farnell, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for MCP1525T-I/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP1525T-I/TT often in real-time on the comparison pages.
What if I can't find stock of MCP1525T-I/TT?
You can fill out our help required form which you can use to request a quote for MCP1525T-I/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.