MCP130T-460I/TT Power Management ICs - PMIC by Microchip Technology

Microcontroller Supervisory Circuit with Open Drain Output


The MCP130 is a voltage supervisory device designed to keep a microcontroller in reset until the system voltage has reached the proper level and stabilized. It also operates as protection from brown-out conditions when the supply voltage drops below a safe operating level. MCP130 features an open drain output with internal 5K ohm internal pull-up resistor. MCP130 has active low reset and is available in a choice of seven different trip voltages. It operates over the extended industrial temperature range (-40°C/+85°C). MCP130 is available in a TO-92, SOT23-3, and SN packages.

Where to Buy

Prices starting from US$0.35

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
1,247
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$0.35
24,750
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.54
1,247
in stock
Buy Now
Logo for element14
element14
from US$0.48
1,247
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.45
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.62
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Holds microcontroller in reset until supply voltage reaches stable operating level
Resets microcontroller during power loss
Precision monitoring of 3V, 3.3V and 5V systems
7 voltage trip points available
Active low RESET pin
Open drain output
Internal pull-up resistor (5kO) for MCP130
Holds RESET for 350ms (typical)
RESET to VCC = 1.0V
Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp
45uA typical operating current
Industrial (I): -40C to +85C

Specifications

Product Type Supervisor
Watchdog Timer No
Manual Reset No
Power Fail No
Nominal Reset Voltage (V) #1 2.7, 3, 3.15, 4.5, 4.6, 4.75, 4.85
Reset Type Active Low
Output Open-Drain
Typical Reset Pulse Width (ms) 350
Typical Supply Current (µA) 45
Pins | Packaging 3 | SOT-23
Temp Range -40C to +85C
Packing Media Tape and reel (3000)

Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.0083
Shipping Weight (kg) 0.039
Lead Count 3
Package Type SOT-23
Package Width or Size 1.3mm
Soldering Composition Matte Tin

Alternative Descriptions

Supervisor w/5K Pull-Up Active Low | Microchip Technology
Microcontroller Supervisor, 4.6V, Sot23 | Newark Electronics
SUPERVISOR, 5K PULL UP, SOT-23-3 | element14
MCP130 Series 4.6 V 150 ms Microcontroller Supervisory Circuit - SOT-23-3 | Future Electronics
Processor Supervisor 4.475V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet America
Microchip MCP130T-460I/TT, Voltage Supervisor 4.35 - 4.6 V, 3-Pin SOT-23 | Microchip Technology Inc. MCP130T-460I/TT | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCP130T-460I/TT?

Additional datasheets, footprints and schematics for MCP130T-460I/TT are listed on our Part Details page. You can also find images and similar parts to MCP130T-460I/TT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCP130T-460I/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP130T-460I/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCP130T-460I/TT fall under?

The MCP130T-460I/TT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.

Can I view similar or alternative parts?

You can view similar parts to MCP130T-460I/TT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCP130T-460I/TT you can contact the distributor directly for product support, shipping queries etc.

Is the MCP130T-460I/TT RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for MCP130T-460I/TT have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MCP130T-460I/TT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCP130T-460I/TT often in real-time on the comparison pages.

What if I can't find stock of MCP130T-460I/TT?

You can fill out our help required form which you can use to request a quote for MCP130T-460I/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay