Status: | Active |
---|---|
Series: | MCP121 |
RoHS: | Compliant |
Operating current: 1.75uA (max) |
Wide Voltage range: 1.0V to 5.5V |
Available Trip Points: 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V |
Trip point accuracy: +/- 1.5% |
Output Options: Open-Drain |
Package options: SOT23-3, SC70-3, TO92-3 |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 1.95 (I-Temp), 2.4, 2.7, 3, 3.15, 4.5, 4.75 |
Reset Type | Active Low |
Output | Open-Drain |
Typical Reset Pulse Width (ms) | 120 |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 3 | SC70 |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP102/103/121/131 Data Sheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
Supporting Collateral |
---|
MCP111/121 Tech Brief |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0058 |
Shipping Weight (kg) | 0.04 |
Lead Count | 3 |
Package Type | SC70 |
Soldering Composition | Matte Tin |
Ic,volt Detector,fixed,+2.32V,tssop,6Pin,plastic Rohs Compliant: Yes |Microchip MCP121T-240E/LB | Newark Electronics |
Volt Supervisor Supply 2.32V 3-Pin SC-70 T/R | Avnet America |
1uA Supervisor Open Drain Active Low | Microchip Technology Inc. MCP121T-240E/LB | RS Americas |
Where can I find additional details, specifications and documents for a MCP121T-240E/LB?
Additional datasheets, footprints and schematics for MCP121T-240E/LB are listed on our Part Details page. You can also find images and similar parts to MCP121T-240E/LB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP121T-240E/LB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP121T-240E/LB price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP121T-240E/LB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP121T-240E/LB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP121T-240E/LB have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and EBV Elektronik have stock available or on a lead time for MCP121T-240E/LB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP121T-240E/LB often in real-time on the comparison pages.
What if I can't find stock of MCP121T-240E/LB?
You can fill out our help required form which you can use to request a quote for MCP121T-240E/LB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.