Status: | Active |
---|---|
Series: | MCP121 |
RoHS: | Compliant |
Prices starting from US$0.36
Operating current: 1.75uA (max) |
Wide Voltage range: 1.0V to 5.5V |
Available Trip Points: 1.9V, 2.32V, 2.63V, 2.93V, 3.08V, 4.38V, 4.63V |
Trip point accuracy: +/- 1.5% |
Output Options: Open-Drain |
Package options: SOT23-3, SC70-3, TO92-3 |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 1.95 (I-Temp), 2.4, 2.7, 3, 3.15, 4.5, 4.75 |
Reset Type | Active Low |
Output | Open-Drain |
Typical Reset Pulse Width (ms) | 120 |
Typical Supply Current (µA) | 1 |
Pins | Packaging | 3 | TO-92 |
Temp Range | -40C to +125C |
Packing Media | Bag (1000) |
Data Sheets |
---|
MCP102/103/121/131 Data Sheet |
Application Notes |
---|
AN820 - System Supervisors in ICSPâ„¢ Architectures |
Supporting Collateral |
---|
MCP111/121 Tech Brief |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2034 |
Shipping Weight (kg) | 0.219 |
Lead Count | 3 |
Package Type | TO-92 |
Soldering Composition | Matte Tin |
Voltage Detector, 1 Ua, 5.5V, 3-To-92 | Newark Electronics |
Volt Supervisor Supply 2.32V 3-Pin TO-92 | Avnet America |
Microchip MCP121-240E/TO, Voltage Supervisor 2.262 - 2.378 V, 3-Pin TO-92 | Microchip Technology Inc. MCP121-240E/TO | RS Americas |
IC, SUPERVISOR, 2.32V, LOW, TO-92 | Farnell |
Where can I find additional details, specifications and documents for a MCP121-240E/TO?
Additional datasheets, footprints and schematics for MCP121-240E/TO are listed on our Part Details page. You can also find images and similar parts to MCP121-240E/TO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP121-240E/TO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP121-240E/TO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP121-240E/TO fall under?
The MCP121-240E/TO is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MCP121-240E/TO when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP121-240E/TO you can contact the distributor directly for product support, shipping queries etc.
Is the MCP121-240E/TO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP121-240E/TO have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for MCP121-240E/TO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP121-240E/TO often in real-time on the comparison pages.
What if I can't find stock of MCP121-240E/TO?
You can fill out our help required form which you can use to request a quote for MCP121-240E/TO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.