Distributor | Stock | ||
---|---|---|---|
![]() |
Farnell |
9,125
units
|
Buy Now |
![]() |
Future Electronics |
42,000
units
|
Buy Now |
![]() |
Avnet Europe |
12,000
units
|
Buy Now |
![]() |
Newark Electronics |
9,125
units
|
Buy Now |
![]() |
element14 |
9,125
units
|
Buy Now |
![]() |
Chip One Stop |
3,000
units
|
Buy Now |
![]() |
Avnet Asia |
-
|
Buy Now |
![]() |
Avnet America |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Microchip Technology |
-
|
Buy Now |
![]() |
RS Americas |
-
|
Buy Now |
Holds microcontroller in reset until supply voltage reaches stable operating level |
Resets microcontroller during power loss |
Precision monitoring of 3V, 3.3V and 5V systems |
7 voltage trip points available |
Active low RESET pin |
Open drain output |
Internal pull-up resistor (5 kohm) for MCP130 |
Holds RESET for 35kO (typical) |
RESET to VCC = 1.0V |
Accuracy of +(-)125mV for 5V systems and +(-)75mV for 3V systems over temp |
45uA typical operating current |
Industrial (I): -40C to +85C |
Product Type | Supervisor |
---|---|
Watchdog Timer | No |
Manual Reset | No |
Power Fail | No |
Nominal Reset Voltage (V) #1 | 2.7, 3, 3.15, 4.5, 4.6, 4.75, 4.85 |
Reset Type | Active Low |
Output | Open-Drain |
Typical Reset Pulse Width (ms) | 350 |
Typical Supply Current (µA) | 45 |
Pins | Packaging | 3 | SOT-23 |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (3000) |
Data Sheets |
---|
MCP120/30 Datasheet |
Application Notes |
---|
AN820 - System Supervisors in ICSP™ Architectures |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0083 |
Shipping Weight (kg) | 0.039 |
Lead Count | 3 |
Package Type | SOT-23 |
Package Width or Size | 1.3mm |
Soldering Composition | Matte Tin |
MCP120 Series 3.15 V 150 ms Microcontroller Supervisory Circuit - SOT-23-3 | Future Electronics |
Processor Supervisor 3.075V 3V/3.3V/5V 3-Pin SOT-23 T/R | Avnet Europe |
SUPERVISORY CIRCUIT, SOT-23-3, 120 | Farnell |
Microcontroller Mcu Voltage Supervisor 45 Ua 5.5V Sot23-3 | Newark Electronics |
Open Drain Low | Mouser Electronics |
Supervisor Open Drain Active Low | Microchip Technology |
Pwr Sply Func,Voltage Supervisor,SOT-23,VS 1 to 5.5V,IS 45uA,VO -0.6 to +6.5V | RS Americas |
Where can I find additional details, specifications and documents for a MCP120T-315I/TT?
Additional datasheets, footprints and schematics for MCP120T-315I/TT are listed on our Part Details page. You can also find images and similar parts to MCP120T-315I/TT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP120T-315I/TT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP120T-315I/TT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP120T-315I/TT fall under?
The MCP120T-315I/TT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Supervisors & Monitors.
Can I view similar or alternative parts?
You can view similar parts to MCP120T-315I/TT when available in the Supervisors & Monitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP120T-315I/TT you can contact the distributor directly for product support, shipping queries etc.
Is the MCP120T-315I/TT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for MCP120T-315I/TT have stock available?
Authorised distributors including Future Electronics, Avnet Europe, Farnell, Newark Electronics and element14 have stock available or on a lead time for MCP120T-315I/TT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP120T-315I/TT often in real-time on the comparison pages.
What if I can't find stock of MCP120T-315I/TT?
You can fill out our help required form which you can use to request a quote for MCP120T-315I/TT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.