Status: | Unknown |
---|---|
Series: | MCP/2 Series |
RoHS: | Unknown |
No. of Channels | 5 Channel |
---|---|
Cable Protector Material | Rubber / SBR Blend |
Cable Protector Colour | Black |
External Length | 3m |
External Width | 120mm |
Product Range | MCP/2 Series |
SVHC | No SVHC (15-Jan-2018) |
CABLE PROTECTOR, 120MM BLACK 3M | element14 |
Where can I find additional details, specifications and documents for a MCP/2 3MB?
Additional datasheets, footprints and schematics for MCP/2 3MB are listed on our Part Details page. You can also find images and similar parts to MCP/2 3MB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCP/2 3MB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCP/2 3MB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCP/2 3MB fall under?
The MCP/2 3MB is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Protectors.
Can I view similar or alternative parts?
You can view similar parts to MCP/2 3MB when available in the Cable Protectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCP/2 3MB you can contact the distributor directly for product support, shipping queries etc.
Is the MCP/2 3MB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCP/2 3MB have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCP/2 3MB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCP/2 3MB often in real-time on the comparison pages.
What if I can't find stock of MCP/2 3MB?
You can fill out our help required form which you can use to request a quote for MCP/2 3MB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.