Character Count x Line | 8 x 2 |
---|---|
Display Appearance | Green on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Font Set | English Cyrillic Euro Japanese |
Character Size | 5.56mm |
Module Size | 58mm x 32mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Display Construction | COB |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
OLED Character | Kruse |
Where can I find additional details, specifications and documents for a MCOB20805AV-EGP?
Additional datasheets, footprints and schematics for MCOB20805AV-EGP are listed on our Part Details page. You can also find images and similar parts to MCOB20805AV-EGP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCOB20805AV-EGP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOB20805AV-EGP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCOB20805AV-EGP fall under?
The MCOB20805AV-EGP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to MCOB20805AV-EGP when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCOB20805AV-EGP you can contact the distributor directly for product support, shipping queries etc.
Is the MCOB20805AV-EGP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCOB20805AV-EGP have stock available?
Authorised distributors including Kruse and Farnell have stock available or on a lead time for MCOB20805AV-EGP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCOB20805AV-EGP often in real-time on the comparison pages.
What if I can't find stock of MCOB20805AV-EGP?
You can fill out our help required form which you can use to request a quote for MCOB20805AV-EGP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.