Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 128 x 64 |
---|---|
Display Appearance | Yellow on Black |
Logic Voltage | 2.7V |
Interface Type | Parallel |
Module Size | 75mm x 52.7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Display Construction | COB |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Operating Temperature Range | -40°C to +80°C |
Pixel Size (H x W) | 0.4mm x 0.4mm |
Screen Size | 64.19mm |
Viewing Area (H x W) | 29.49mm x 57.01mm |
Voltage Rating | 2.7V |
OLED Graphic | Kruse |
OLED, 128X64, Y/GRN ON BLK, SUN-READ | Farnell |
Where can I find additional details, specifications and documents for a MCOB128064JS1V-YP?
Additional datasheets, footprints and schematics for MCOB128064JS1V-YP are listed on our Part Details page. You can also find images and similar parts to MCOB128064JS1V-YP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCOB128064JS1V-YP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOB128064JS1V-YP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCOB128064JS1V-YP fall under?
The MCOB128064JS1V-YP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to MCOB128064JS1V-YP when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCOB128064JS1V-YP you can contact the distributor directly for product support, shipping queries etc.
Is the MCOB128064JS1V-YP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCOB128064JS1V-YP have stock available?
Authorised distributors including Kruse and Farnell have stock available or on a lead time for MCOB128064JS1V-YP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCOB128064JS1V-YP often in real-time on the comparison pages.
What if I can't find stock of MCOB128064JS1V-YP?
You can fill out our help required form which you can use to request a quote for MCOB128064JS1V-YP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.