Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution | 76 x 16 Pixels |
---|---|
Display Appearance | Yellow on Black |
Logic Voltage | 5V |
Interface Type | Parallel |
Module Size | 55.7mm x 32mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 80°C |
Display Construction | COB |
Product Range | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
OLED Graphic | Kruse |
DISPLAY, OLED GRAPHIC, COB, 76X16 PIXELS | Farnell |
Where can I find additional details, specifications and documents for a MCOB076016AV-YP?
Additional datasheets, footprints and schematics for MCOB076016AV-YP are listed on our Part Details page. You can also find images and similar parts to MCOB076016AV-YP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCOB076016AV-YP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCOB076016AV-YP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCOB076016AV-YP fall under?
The MCOB076016AV-YP is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Displays.
Can I view similar or alternative parts?
You can view similar parts to MCOB076016AV-YP when available in the Displays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCOB076016AV-YP you can contact the distributor directly for product support, shipping queries etc.
Is the MCOB076016AV-YP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCOB076016AV-YP have stock available?
Authorised distributors including Kruse and Farnell have stock available or on a lead time for MCOB076016AV-YP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCOB076016AV-YP often in real-time on the comparison pages.
What if I can't find stock of MCOB076016AV-YP?
You can fill out our help required form which you can use to request a quote for MCOB076016AV-YP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.