Status: | Unknown |
---|---|
Series: | MCNL12 Series |
RoHS: | Compliant |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.17
|
No stock
|
Buy Now |
Inductance | 470µH |
---|---|
DC Resistance Max | 26ohm |
Self Resonant Frequency Min | 3MHz |
DC Current Rating | 62mA |
Inductor Case Style | 1812 [4532 Metric] |
Product Range | MCNL12 Series |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
Inductor, 470Uh, 62Ma, 10%, 3Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNL12KT471?
Additional datasheets, footprints and schematics for MCNL12KT471 are listed on our Part Details page. You can also find images and similar parts to MCNL12KT471 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNL12KT471 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNL12KT471 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNL12KT471 fall under?
The MCNL12KT471 is listed under Passive Components > Inductors > High Frequency Inductors > SMD High Frequency Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCNL12KT471 when available in the SMD High Frequency Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNL12KT471 you can contact the distributor directly for product support, shipping queries etc.
Is the MCNL12KT471 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCNL12KT471 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCNL12KT471.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNL12KT471 often in real-time on the comparison pages.
What if I can't find stock of MCNL12KT471?
You can fill out our help required form which you can use to request a quote for MCNL12KT471 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.