Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SCR Module Type | Series Connected - SCR / Diode |
---|---|
Peak Repetitive Off-State Voltage Vdrm | 1.6kV |
Gate Trigger Current Max Igt | 150mA |
Current It av | 110A |
On State RMS Current IT(rms) | 170A |
Peak Non Rep Surge Current Itsm 50Hz | 1.9kA |
Holding Current Max Ih | 200mA |
Gate Trigger Voltage Max Vgt | 1.5V |
Operating Temperature Max | 125°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
No. of Pins | 5Pins |
Thyristor Case Style | TO-240AA |
Where can I find additional details, specifications and documents for a MCMA110PD1600TB?
Additional datasheets, footprints and schematics for MCMA110PD1600TB are listed on our Part Details page. You can also find images and similar parts to MCMA110PD1600TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMA110PD1600TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMA110PD1600TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMA110PD1600TB fall under?
The MCMA110PD1600TB is listed under Electronic & Electrical Components > Semiconductors - Discretes > Thyristors DIACS & TRIACS.
Can I view similar or alternative parts?
You can view similar parts to MCMA110PD1600TB when available in the Thyristors DIACS & TRIACS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMA110PD1600TB you can contact the distributor directly for product support, shipping queries etc.
Is the MCMA110PD1600TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMA110PD1600TB have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for MCMA110PD1600TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMA110PD1600TB often in real-time on the comparison pages.
What if I can't find stock of MCMA110PD1600TB?
You can fill out our help required form which you can use to request a quote for MCMA110PD1600TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.