Status: | Unknown |
---|---|
Series: | MCLF056 Series |
RoHS: | Unknown |
Product Range | MCLF056 Series |
---|---|
LED Colour | Green |
Bulb Size | T-1 3/4 (5mm) |
Luminous Intensity | 8.8mcd |
Blinking Frequency Min | 2Hz |
Blinking Frequency Max | 2.8Hz |
Operating Voltage Min | 3V |
Operating Voltage Max | 10V |
SVHC | No SVHC (15-Jan-2019) |
Dominant Wavelength | 570nm |
Dominant Wavelength Typ | 570nm |
Flash Frequency Max | 2.8Hz |
Flash Frequency Min | 2Hz |
Flash Frequency Typ | 2.4Hz |
Forward Voltage | 5V |
Forward Voltage VF Max | 10V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Mounting | Through Hole |
LED Type | Flashing |
Lens Shape | Round |
Luminous Intensity Max | 12.8mcd |
Luminous Intensity Min | 3.5mcd |
Luminous Intensity Typ | 8.8mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 568nm |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +80°C |
Storage Temperature Min | -40°C |
Supply Voltage Max | 10V |
Supply Voltage Min | 3V |
Viewing Angle | 45° |
Wavelength Typ | 570nm |
Status: | Unknown |
---|---|
Series: | MCLF056 Series |
RoHS: | Compliant |
Product Range | MCLF056 Series |
---|---|
LED Color | Green |
Bulb Size | T-1 3/4 (5mm) |
Luminous Intensity | 8.8mcd |
Blinking Frequency Min | 2Hz |
Blinking Frequency Max | 2.8Hz |
Operating Voltage Min | 3V |
Forward Voltage | 5V |
RoHS Compliant | Yes |
Led, Blinking, 5Mm, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a MCLF056GD?
Additional datasheets, footprints and schematics for MCLF056GD are listed on our Part Details page. You can also find images and similar parts to MCLF056GD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLF056GD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLF056GD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLF056GD fall under?
The MCLF056GD is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MCLF056GD when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLF056GD you can contact the distributor directly for product support, shipping queries etc.
Is the MCLF056GD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLF056GD have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCLF056GD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLF056GD often in real-time on the comparison pages.
What if I can't find stock of MCLF056GD?
You can fill out our help required form which you can use to request a quote for MCLF056GD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.