Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 7Solo Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 7Solo Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 32KB |
No. of Pins | 541Pins |
MPU Case Style | BGA |
Supply Voltage Min | 950mV |
Supply Voltage Max | 1.155V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
CPU Speed | 800MHz |
Embedded Interface Type | CAN Ethernet I2C SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 7Solo |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mpu, 32Bit, 800Mhz, Bga-541 | Newark Electronics |
MPU, 32BIT, 800MHZ, BGA-541 | element14 |
Where can I find additional details, specifications and documents for a MCIMX7S5EVM08SC?
Additional datasheets, footprints and schematics for MCIMX7S5EVM08SC are listed on our Part Details page. You can also find images and similar parts to MCIMX7S5EVM08SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX7S5EVM08SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX7S5EVM08SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX7S5EVM08SC fall under?
The MCIMX7S5EVM08SC is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX7S5EVM08SC when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX7S5EVM08SC you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX7S5EVM08SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX7S5EVM08SC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCIMX7S5EVM08SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX7S5EVM08SC often in real-time on the comparison pages.
What if I can't find stock of MCIMX7S5EVM08SC?
You can fill out our help required form which you can use to request a quote for MCIMX7S5EVM08SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.