Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 7Dual Series Microprocessors |
RoHS: | Compliant |
Prices starting from US$19.96
Product Range | i.MX Family i.MX 7Dual Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 541Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 950mV |
RoHS Compliant | Yes |
MPU i.MX7D RISC 32-Bit 1200MHz/200MHz 1.8V/3.3V 541-Pin MAPBGA Tray | EBV Elektronik |
Mpu, 32Bit, 1.2Ghz, 0 To 85Deg C | Newark Electronics |
MPU, 32BIT, 1.2GHZ, 0 TO 85DEG C | element14 |
I.MX 7 SERIES 32-BIT MPU | Avnet Asia |
Where can I find additional details, specifications and documents for a MCIMX7D2DVM12SD?
Additional datasheets, footprints and schematics for MCIMX7D2DVM12SD are listed on our Part Details page. You can also find images and similar parts to MCIMX7D2DVM12SD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX7D2DVM12SD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX7D2DVM12SD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX7D2DVM12SD fall under?
The MCIMX7D2DVM12SD is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX7D2DVM12SD when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX7D2DVM12SD you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX7D2DVM12SD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX7D2DVM12SD have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCIMX7D2DVM12SD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX7D2DVM12SD often in real-time on the comparison pages.
What if I can't find stock of MCIMX7D2DVM12SD?
You can fill out our help required form which you can use to request a quote for MCIMX7D2DVM12SD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.