Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 7Dual Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 7Dual Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 488Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.2V |
Supply Voltage Max | 1.25V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
CPU Speed | 1.2GHz |
Embedded Interface Type | CAN Ethernet I2C SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 7Dual |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mpu, 1.2Ghz, 1.2-1.25V, Mapbga-488 | Newark Electronics |
MPU, 1.2GHZ, 1.2-1.25V, MAPBGA-488 | element14 |
MPU i.MX7D RISC 32-Bit 1.2GHz 1.8V/3.3V 541-Pin MAPBGA Tray | Avnet Silica |
Where can I find additional details, specifications and documents for a MCIMX7D2DVM12SC?
Additional datasheets, footprints and schematics for MCIMX7D2DVM12SC are listed on our Part Details page. You can also find images and similar parts to MCIMX7D2DVM12SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX7D2DVM12SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX7D2DVM12SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX7D2DVM12SC fall under?
The MCIMX7D2DVM12SC is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX7D2DVM12SC when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX7D2DVM12SC you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX7D2DVM12SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX7D2DVM12SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Silica have stock available or on a lead time for MCIMX7D2DVM12SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX7D2DVM12SC often in real-time on the comparison pages.
What if I can't find stock of MCIMX7D2DVM12SC?
You can fill out our help required form which you can use to request a quote for MCIMX7D2DVM12SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.