Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6SoloX Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX 6SoloX Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 529Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.075V |
RoHS Compliant | Yes |
I.mx 6 Series 32-Bit Mpu, Arm Cortex-A9 Core, 800Mhz, Arm Cortex-M4 Core, 166Mhz, Bga 400/Tray Rohs Compliant: Yes |Nxp MCIMX6X4AVM08AC | Newark Electronics |
Processors - Application Specialized i.MX 6 series 32-bit MPU, ARM Cortex-A9 | Future Electronics |
MPU i.MX6SoloX RISC 32-Bit 800MHz 1.8V/2.5V/2.8V/3.3V 529-Pin MAPBGA Tray | Avnet America |
MPU, 32BIT, 800MHZ, -40 TO 125DEG C | Farnell |
Where can I find additional details, specifications and documents for a MCIMX6X4AVM08AC?
Additional datasheets, footprints and schematics for MCIMX6X4AVM08AC are listed on our Part Details page. You can also find images and similar parts to MCIMX6X4AVM08AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6X4AVM08AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6X4AVM08AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6X4AVM08AC fall under?
The MCIMX6X4AVM08AC is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6X4AVM08AC when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6X4AVM08AC you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6X4AVM08AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6X4AVM08AC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Avnet Silica have stock available or on a lead time for MCIMX6X4AVM08AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6X4AVM08AC often in real-time on the comparison pages.
What if I can't find stock of MCIMX6X4AVM08AC?
You can fill out our help required form which you can use to request a quote for MCIMX6X4AVM08AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.