Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6DualLite Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 6DualLite Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 624Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.275V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
CPU Speed | 800MHz |
Embedded Interface Type | CAN Ethernet I2C SPI SSI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6DualLite |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +105°C |
Supply Voltage Range | 1.1V to 1.5V |
MPU, CORTEX A9, IMX6, 624 MAP | Farnell Contract |
Microprocessor-Mpu, Arm Cortex-A9, 800Mhz, Mapbga-624 | Newark Electronics |
MPU i.MX 6 RISC 32-Bit 800MHz 1.8V/2.5V/2.8V/3.15V 624-Pin MAPBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCIMX6U7CVM08AB?
Additional datasheets, footprints and schematics for MCIMX6U7CVM08AB are listed on our Part Details page. You can also find images and similar parts to MCIMX6U7CVM08AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6U7CVM08AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6U7CVM08AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6U7CVM08AB fall under?
The MCIMX6U7CVM08AB is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6U7CVM08AB when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6U7CVM08AB you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6U7CVM08AB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6U7CVM08AB have stock available?
Authorised distributors including Farnell Contract, Newark Electronics, Avnet America, element14 and EBV Elektronik have stock available or on a lead time for MCIMX6U7CVM08AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6U7CVM08AB often in real-time on the comparison pages.
What if I can't find stock of MCIMX6U7CVM08AB?
You can fill out our help required form which you can use to request a quote for MCIMX6U7CVM08AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.