Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6DualLite Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$32.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$41.09
|
474
in stock
|
Buy Now | |
element14
from US$43.38
|
493
in stock
|
Buy Now | |
Newark Electronics
from US$40.94
|
474
in stock
|
Buy Now | |
EBV Elektronik
-
|
240
in stock
|
Buy Now | |
Future Electronics
from US$34.38
|
-
|
Buy Now | |
Avnet America
from US$32.60
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Product Range | i.MX Family i.MX 6DualLite Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 624Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.275V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
CPU Speed | 1GHz |
Embedded Interface Type | CAN Ethernet I2C SAI SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6DualLite |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU, 32BIT, 1GHZ, -20 TO 105DEG C | element14 |
Mpu, 32Bit, 1Ghz, -20 To 105Deg C | Newark Electronics |
Microprocessor, 2 Cores, 32-bit, ARM Cortex-A9, 1 GHz, MAPBGA, 624 Pins | EBV Elektronik |
i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 1GHz, MAPBGA 624 | Future Electronics |
i.MX 6DualLite Applications Processor Dual Core 1GHz Speed 128kB SRAM 512KB Cache with VPU/GPU/MLB/without EPDC 2x ARM Cortex-A9 64-Bit DDR Surface Mount 624-Bump LFBGA Tray | Avnet Asia |
Where can I find additional details, specifications and documents for a MCIMX6U5EVM10AD?
Additional datasheets, footprints and schematics for MCIMX6U5EVM10AD are listed on our Part Details page. You can also find images and similar parts to MCIMX6U5EVM10AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6U5EVM10AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6U5EVM10AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6U5EVM10AD fall under?
The MCIMX6U5EVM10AD is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6U5EVM10AD when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6U5EVM10AD you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6U5EVM10AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6U5EVM10AD have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, EBV Elektronik and Future Electronics have stock available or on a lead time for MCIMX6U5EVM10AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6U5EVM10AD often in real-time on the comparison pages.
What if I can't find stock of MCIMX6U5EVM10AD?
You can fill out our help required form which you can use to request a quote for MCIMX6U5EVM10AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.