Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6DualLite Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX 6DualLite Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 624Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.175V |
RoHS Compliant | Yes |
Mpu, 32Bit, Cortex-A9, 800Mhz, Mapbga624 | Newark Electronics |
MPU i.MX 6 RISC 32-Bit 800MHz 1.8V/2.5V/2.8V/3.15V 624-Pin MAPBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCIMX6U4AVM08AB?
Additional datasheets, footprints and schematics for MCIMX6U4AVM08AB are listed on our Part Details page. You can also find images and similar parts to MCIMX6U4AVM08AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6U4AVM08AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6U4AVM08AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6U4AVM08AB fall under?
The MCIMX6U4AVM08AB is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6U4AVM08AB when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6U4AVM08AB you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6U4AVM08AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6U4AVM08AB have stock available?
Authorised distributors including Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCIMX6U4AVM08AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6U4AVM08AB often in real-time on the comparison pages.
What if I can't find stock of MCIMX6U4AVM08AB?
You can fill out our help required form which you can use to request a quote for MCIMX6U4AVM08AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.