Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6Quad Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX 6Quad Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 624Pins |
MPU Case Style | FCBGA |
Supply Voltage Min | 1.05V |
RoHS Compliant | Yes |
Mpu, 32Bit, 800Mhz, -40 To 105Deg C | Newark Electronics |
Processors - Application Specialized i.MX 6 series 32-bit MPU, Quad ARM Cortex-A | Future Electronics |
MPU i.MX6Q RISC 32-Bit 800MHz 1.8V/2.5V/2.8V/3.3V 624-Pin FCPBGA Tray | Avnet America |
MPU, 32BIT, 800MHZ, -40 TO 105DEG C | element14 |
Where can I find additional details, specifications and documents for a MCIMX6Q7CVT08AE?
Additional datasheets, footprints and schematics for MCIMX6Q7CVT08AE are listed on our Part Details page. You can also find images and similar parts to MCIMX6Q7CVT08AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6Q7CVT08AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6Q7CVT08AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6Q7CVT08AE fall under?
The MCIMX6Q7CVT08AE is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6Q7CVT08AE when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6Q7CVT08AE you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6Q7CVT08AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6Q7CVT08AE have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCIMX6Q7CVT08AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6Q7CVT08AE often in real-time on the comparison pages.
What if I can't find stock of MCIMX6Q7CVT08AE?
You can fill out our help required form which you can use to request a quote for MCIMX6Q7CVT08AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.