Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6Quad Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 6Quad Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 624Pins |
MPU Case Style | FCPBGA |
Supply Voltage Min | 1.35V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
CPU Speed | 1GHz |
Embedded Interface Type | CAN Ethernet I2C I2S SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6Quad |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU i.MX RISC 32-Bit 1000MHz 1.8V/2.8V/3.3V 624-Pin FCPBGA T/R | Avnet America |
I.mx 6 Series 32-Bit Mpu, Quad Arm Cortex-A9 Core, 1Ghz, Fcbga 624 Rohs Compliant: Yes |Nxp MCIMX6Q5EYM10ADR | Newark Electronics |
MPU, 1GHZ, 1.35-1.5V, FCPBGA-624 | Farnell |
Where can I find additional details, specifications and documents for a MCIMX6Q5EYM10ADR?
Additional datasheets, footprints and schematics for MCIMX6Q5EYM10ADR are listed on our Part Details page. You can also find images and similar parts to MCIMX6Q5EYM10ADR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6Q5EYM10ADR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6Q5EYM10ADR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6Q5EYM10ADR fall under?
The MCIMX6Q5EYM10ADR is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6Q5EYM10ADR when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6Q5EYM10ADR you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6Q5EYM10ADR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6Q5EYM10ADR have stock available?
Authorised distributors including Avnet America, Newark Electronics, Farnell and Avnet Silica have stock available or on a lead time for MCIMX6Q5EYM10ADR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6Q5EYM10ADR often in real-time on the comparison pages.
What if I can't find stock of MCIMX6Q5EYM10ADR?
You can fill out our help required form which you can use to request a quote for MCIMX6Q5EYM10ADR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.