MCIMX6Q5EYM10AC Semiconductors - ICs by NXP Semiconductors

MPU I.MX6 QUAD 1GHZ 624FCBGA

Status: Unknown
Series: i.MX Family i.MX 6Quad Series Microprocessors
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$54.97

Distributor Stock
Logo for RS
RS
from US$88.52
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$54.97
34
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$54.97
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$58.24
-
Buy Now
Logo for element14
element14
from US$66.50
-
Buy Now
Logo for Farnell
Farnell
from US$62.34
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Product Range i.MX Family i.MX 6Quad Series Microprocessors
MPU Core Size 32bit
Program Memory Size -
No. of Pins 624Pins
MPU Case Style FCPBGA
Supply Voltage Min 1.35V
Supply Voltage Max 1.5V
Operating Temperature Min -20°C
Operating Temperature Max 105°C
CPU Speed 1GHz
Embedded Interface Type CAN Ethernet I2C SPI SSI UART USB
MPU Family i.MX
MPU Series i.MX 6Quad
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)
Operating Temperature Range -20°C to +105°C
Supply Voltage Range 1.65V to 3.6V

Alternative Descriptions

MPUi.MX 6Solo RISC 32-Bit 1000MHz 1.2V/1.5V/1.35V 624-Pin MAPBGA Tray | Avnet America
MPU,i.MX6,Cortex-A9,quad,1GHz,BGA624 | RS
I.mx 6 Series 32-Bit Mpu, Quad Arm Cortex-A9 Core, 1Ghz, Fcbga 624 Rohs Compliant: Yes |Nxp MCIMX6Q5EYM10AC | Newark Electronics
i.MX 6 series 32-bit MPU, Quad ARM Cortex-A9 core, 1GHz, FCBGA 624 | Future Electronics
MPU, I.MX6 QUAD, 1GHZ, 624FCBGA | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCIMX6Q5EYM10AC?

Additional datasheets, footprints and schematics for MCIMX6Q5EYM10AC are listed on our Part Details page. You can also find images and similar parts to MCIMX6Q5EYM10AC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCIMX6Q5EYM10AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6Q5EYM10AC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCIMX6Q5EYM10AC fall under?

The MCIMX6Q5EYM10AC is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.

Can I view similar or alternative parts?

You can view similar parts to MCIMX6Q5EYM10AC when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6Q5EYM10AC you can contact the distributor directly for product support, shipping queries etc.

Is the MCIMX6Q5EYM10AC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCIMX6Q5EYM10AC have stock available?

Authorised distributors including Avnet America, RS, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for MCIMX6Q5EYM10AC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCIMX6Q5EYM10AC often in real-time on the comparison pages.

What if I can't find stock of MCIMX6Q5EYM10AC?

You can fill out our help required form which you can use to request a quote for MCIMX6Q5EYM10AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay