Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6Quad Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX 6Quad Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 624Pins |
MPU Case Style | FCBGA |
RoHS Compliant | Yes |
Microprocessor-Mpu, Arm Cortex A9, 1Ghz, Fcbga-624 | Newark Electronics |
MPU i.MX RISC 32-Bit 1000MHz 1.8V/2.8V/3.3V 624-Pin FCPBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCIMX6Q4AVT10AC?
Additional datasheets, footprints and schematics for MCIMX6Q4AVT10AC are listed on our Part Details page. You can also find images and similar parts to MCIMX6Q4AVT10AC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6Q4AVT10AC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6Q4AVT10AC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6Q4AVT10AC fall under?
The MCIMX6Q4AVT10AC is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6Q4AVT10AC when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6Q4AVT10AC you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6Q4AVT10AC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6Q4AVT10AC have stock available?
Authorised distributors including Newark Electronics, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for MCIMX6Q4AVT10AC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6Q4AVT10AC often in real-time on the comparison pages.
What if I can't find stock of MCIMX6Q4AVT10AC?
You can fill out our help required form which you can use to request a quote for MCIMX6Q4AVT10AC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.