Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6SoloLite Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX 6SoloLite Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 432Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.05V |
RoHS Compliant | Yes |
Mpu, 32Bit, Cortex-A9, 1Ghz, Mapbga-432 | Newark Electronics |
MPU - Components | EBV Elektronik |
Where can I find additional details, specifications and documents for a MCIMX6L2EVN10AA?
Additional datasheets, footprints and schematics for MCIMX6L2EVN10AA are listed on our Part Details page. You can also find images and similar parts to MCIMX6L2EVN10AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6L2EVN10AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6L2EVN10AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6L2EVN10AA fall under?
The MCIMX6L2EVN10AA is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6L2EVN10AA when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6L2EVN10AA you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6L2EVN10AA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6L2EVN10AA have stock available?
Authorised distributors including Farnell, Newark Electronics and EBV Elektronik have stock available or on a lead time for MCIMX6L2EVN10AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6L2EVN10AA often in real-time on the comparison pages.
What if I can't find stock of MCIMX6L2EVN10AA?
You can fill out our help required form which you can use to request a quote for MCIMX6L2EVN10AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.