Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6 Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 6 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 289Pins |
MPU Case Style | BGA |
Supply Voltage Min | 1.275V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | 0°C |
Operating Temperature Max | 95°C |
CPU Speed | 528MHz |
Embedded Interface Type | Ethernet I2C SPI UART USB |
MPU Family | - |
MPU Series | i.MX 6 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU, 32BIT, 528MHZ, BGA-289 | Farnell Contract |
I.mx 32-Bit Mpu, Arm Cortex-A7 Core, 500Mhz, 289Bga/Tray Rohs Compliant: Yes |Nxp MCIMX6G0DVM05AA | Newark Electronics |
MPU i.MX 6UltraLite RISC 32-Bit 528MHz 1.8V/2.8V/3.3V 289-Pin MAPBGA Tray | Avnet America |
Where can I find additional details, specifications and documents for a MCIMX6G0DVM05AA?
Additional datasheets, footprints and schematics for MCIMX6G0DVM05AA are listed on our Part Details page. You can also find images and similar parts to MCIMX6G0DVM05AA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6G0DVM05AA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6G0DVM05AA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6G0DVM05AA fall under?
The MCIMX6G0DVM05AA is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6G0DVM05AA when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6G0DVM05AA you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6G0DVM05AA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6G0DVM05AA have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and Avnet America have stock available or on a lead time for MCIMX6G0DVM05AA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6G0DVM05AA often in real-time on the comparison pages.
What if I can't find stock of MCIMX6G0DVM05AA?
You can fill out our help required form which you can use to request a quote for MCIMX6G0DVM05AA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.