Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$40.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$64.24
|
270
in stock
|
Buy Now | |
element14
from US$67.27
|
270
in stock
|
Buy Now | |
Newark Electronics
from US$40.53
|
5
in stock
|
Buy Now | |
EBV Elektronik
-
|
60
in stock
|
Buy Now | |
Future Electronics
from US$56.53
|
-
|
Buy Now | |
Avnet America
from US$50.56
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Mpu, 32Bit, 800Mhz, -40 To 105Deg C Rohs Compliant: Yes |Nxp MCIMX6D7CVT08AE | Newark Electronics |
Microprocessor, 2 Cores, 32-bit, ARM Cortex-A9, 800 MHz, FCPBGA, 624 Pins | EBV Elektronik |
MPU i.MX 6 series 32-bit MPU, Dual ARM Cortex-A9 core, 850MHz, FCBGA 624 | Future Electronics |
Where can I find additional details, specifications and documents for a MCIMX6D7CVT08AE?
Additional datasheets, footprints and schematics for MCIMX6D7CVT08AE are listed on our Part Details page. You can also find images and similar parts to MCIMX6D7CVT08AE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6D7CVT08AE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6D7CVT08AE price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6D7CVT08AE you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6D7CVT08AE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX6D7CVT08AE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, EBV Elektronik and Future Electronics have stock available or on a lead time for MCIMX6D7CVT08AE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6D7CVT08AE often in real-time on the comparison pages.
What if I can't find stock of MCIMX6D7CVT08AE?
You can fill out our help required form which you can use to request a quote for MCIMX6D7CVT08AE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.