Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6 Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX 6 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 624Pins |
MPU Case Style | LFBGA |
Supply Voltage Min | 1.44V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
CPU Speed | 1.2GHz |
Embedded Interface Type | - |
MPU Family | - |
MPU Series | i.MX 6 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Mpu, 32Bit, 1.2Ghz, Lfbga-624 Rohs Compliant: Yes |Nxp MCIMX6D5EYM12AD | Newark Electronics |
MPU i.MX RISC 32-Bit 1200MHz 1.8V/2.8V/3.3V 624-Pin FCPBGA | Avnet America |
MPU, 32BIT, 1.2GHZ, LFBGA-624 | element14 |
Where can I find additional details, specifications and documents for a MCIMX6D5EYM12AD?
Additional datasheets, footprints and schematics for MCIMX6D5EYM12AD are listed on our Part Details page. You can also find images and similar parts to MCIMX6D5EYM12AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6D5EYM12AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6D5EYM12AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6D5EYM12AD fall under?
The MCIMX6D5EYM12AD is listed under NXP Semiconductors Parts.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6D5EYM12AD when available in the NXP Semiconductors Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6D5EYM12AD you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6D5EYM12AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6D5EYM12AD have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCIMX6D5EYM12AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6D5EYM12AD often in real-time on the comparison pages.
What if I can't find stock of MCIMX6D5EYM12AD?
You can fill out our help required form which you can use to request a quote for MCIMX6D5EYM12AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.