Status: | Unknown |
---|---|
Series: | i.MX Family i.MX 6Dual Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$42.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.96
|
No stock
|
Buy Now | |
Chip One Stop
from US$42.90
|
300
in stock
|
Buy Now | |
Avnet Silica
-
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$46.47
|
-
|
Buy Now | |
Future Electronics
from US$49.66
|
-
|
Buy Now | |
Avnet America
from US$43.98
|
-
|
Buy Now | |
element14
from US$52.71
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | i.MX Family i.MX 6Dual Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 624Pins |
MPU Case Style | FCPBGA |
Supply Voltage Min | 1.35V |
Supply Voltage Max | 1.5V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 105°C |
CPU Speed | 1GHz |
Embedded Interface Type | CAN Ethernet I2C I2S SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX 6Dual |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
MPU i.MX RISC 32-Bit 1000MHz 1.8V/2.8V/3.3V 624-Pin FCPBGA Tray | Avnet Silica |
Mpu, Cortex-A9, 32Bit, 1Ghz, Fcpbga-624 | Newark Electronics |
MCIMX6D Series 1 GHz i.MX 6 Dual Application Processor - FCBGA-624 (21x21) | Future Electronics |
MPU, CORTEX-A9, 32BIT, 1GHZ, FCPBGA-624 | element14 |
Where can I find additional details, specifications and documents for a MCIMX6D5EYM10AD?
Additional datasheets, footprints and schematics for MCIMX6D5EYM10AD are listed on our Part Details page. You can also find images and similar parts to MCIMX6D5EYM10AD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX6D5EYM10AD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX6D5EYM10AD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX6D5EYM10AD fall under?
The MCIMX6D5EYM10AD is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX6D5EYM10AD when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX6D5EYM10AD you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX6D5EYM10AD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX6D5EYM10AD have stock available?
Authorised distributors including Chip One Stop, Avnet Silica, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for MCIMX6D5EYM10AD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX6D5EYM10AD often in real-time on the comparison pages.
What if I can't find stock of MCIMX6D5EYM10AD?
You can fill out our help required form which you can use to request a quote for MCIMX6D5EYM10AD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.