Status: | Unknown |
---|---|
Series: | i.MX Family i.MX53 Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX53 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 288KB |
No. of Pins | 529Pins |
MPU Case Style | BGA |
Supply Voltage Min | 800mV |
CPU Speed | 800MHz |
RoHS Compliant | Yes |
32-Bit Microprocessor-Mpu, 800 Mhz, 529-Bga | Newark Electronics |
MPU, CORTEX-A8, I.MX53, R2.1, 529BGA | Farnell |
Where can I find additional details, specifications and documents for a MCIMX534AVV8C?
Additional datasheets, footprints and schematics for MCIMX534AVV8C are listed on our Part Details page. You can also find images and similar parts to MCIMX534AVV8C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX534AVV8C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX534AVV8C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX534AVV8C fall under?
The MCIMX534AVV8C is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX534AVV8C when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX534AVV8C you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX534AVV8C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX534AVV8C have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for MCIMX534AVV8C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX534AVV8C often in real-time on the comparison pages.
What if I can't find stock of MCIMX534AVV8C?
You can fill out our help required form which you can use to request a quote for MCIMX534AVV8C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.