MCIMX353CJQ5C Semiconductors - ICs by NXP Semiconductors

MPU 32BIT 532MHZ MAPBGA-400

Status: Unknown
Series: i.MX Family i.MX35 Series Microprocessors
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.67

Distributor Stock
Logo for Farnell
Farnell
from US$24.73
No stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
270
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
90
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$20.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$18.67
-
Buy Now
Logo for element14
element14
from US$24.35
-
Buy Now

Specifications

Product Range i.MX Family i.MX35 Series Microprocessors
MPU Core Size 32bit
Program Memory Size -
No. of Pins 400Pins
MPU Case Style MAPBGA
Supply Voltage Min 1.33V
Supply Voltage Max 1.47V
Operating Temperature Min -40°C
Operating Temperature Max 85°C
CPU Speed 532MHz
Embedded Interface Type I2C SPI SSI UART USB
MPU Family i.MX
MPU Series i.MX35
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Applications Processor 400-Pin MAPBGA Tray | Avnet Silica
Microprocessor-Mpu, 32 Bit, 532Mhz, Mapbga-400 | Newark Electronics
MPU, 32BIT, 532MHZ, MAPBGA-400 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCIMX353CJQ5C?

Additional datasheets, footprints and schematics for MCIMX353CJQ5C are listed on our Part Details page. You can also find images and similar parts to MCIMX353CJQ5C on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCIMX353CJQ5C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX353CJQ5C price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCIMX353CJQ5C fall under?

The MCIMX353CJQ5C is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.

Can I view similar or alternative parts?

You can view similar parts to MCIMX353CJQ5C when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX353CJQ5C you can contact the distributor directly for product support, shipping queries etc.

Is the MCIMX353CJQ5C RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCIMX353CJQ5C have stock available?

Authorised distributors including Avnet Silica, EBV Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MCIMX353CJQ5C.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCIMX353CJQ5C often in real-time on the comparison pages.

What if I can't find stock of MCIMX353CJQ5C?

You can fill out our help required form which you can use to request a quote for MCIMX353CJQ5C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay