Status: | Unknown |
---|---|
Series: | i.MX31 Series |
RoHS: | Compliant |
MSL | MSL 3 - 168 hours |
---|---|
Product Range | i.MX31 Series |
CPU Speed | 532MHz |
Controller Family/Series | (ARM11) |
Embedded Interface Type | I2C, Parallel, SPI, SSI, UART, USB |
MPU Case Style | MAPBGA |
RoHS Compliant | Yes |
32 Bit Microprocessor-Mpu, 532Mhz, Mapbga-457 | Newark Electronics |
i.MX31 32-bit MPU, ARM1136JF-S core, 532MHz, MAPBGA 457 | Future Electronics |
Applications Processor 457-Pin MAPBGA Tray | Avnet America |
MPU, 32BIT, 532MHZ, MAPBGA-457 | Farnell |
Where can I find additional details, specifications and documents for a MCIMX31CJKN5D.?
Additional datasheets, footprints and schematics for MCIMX31CJKN5D. are listed on our Part Details page. You can also find images and similar parts to MCIMX31CJKN5D. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX31CJKN5D. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX31CJKN5D. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX31CJKN5D. fall under?
The MCIMX31CJKN5D. is listed under Semiconductors - ICs > Microprocessors - MPU > Miscellaneous MPUs.
Can I view similar or alternative parts?
You can view similar parts to MCIMX31CJKN5D. when available in the Miscellaneous MPUs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX31CJKN5D. you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX31CJKN5D. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX31CJKN5D. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MCIMX31CJKN5D..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX31CJKN5D. often in real-time on the comparison pages.
What if I can't find stock of MCIMX31CJKN5D.?
You can fill out our help required form which you can use to request a quote for MCIMX31CJKN5D. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.