Status: | Unknown |
---|---|
Series: | i.MX Family i.MX28 Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$14.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.44
|
1,394
in stock
|
Buy Now | |
Newark Electronics
from US$22.42
|
1,394
in stock
|
Buy Now | |
element14
from US$19.43
|
1,394
in stock
|
Buy Now | |
Avnet America
from US$14.74
|
760
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
760
in stock
|
Buy Now | |
Avnet Silica
-
|
1,216
in stock
|
Buy Now | |
Future Electronics
from US$16.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Product Range | i.MX Family i.MX28 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 128KB, 128KB |
No. of Pins | 289Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 2.1V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 454MHz |
Embedded Interface Type | I2C I2S SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX28 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Ic, Mpu, Arm9, Imx28, 454Mhz, 289Mapbga | Newark Electronics |
IC, MPU, ARM9, IMX28, 454MHZ, 289MAPBGA | element14 |
Low Power Applications Processor 289-Pin MAPBGA Tray | Avnet America |
i.MX28 32-bit MPU, ARM926EJ-S core, 454MHz, MAPBGA 289 | Future Electronics |
Where can I find additional details, specifications and documents for a MCIMX287CVM4B?
Additional datasheets, footprints and schematics for MCIMX287CVM4B are listed on our Part Details page. You can also find images and similar parts to MCIMX287CVM4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX287CVM4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX287CVM4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX287CVM4B fall under?
The MCIMX287CVM4B is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX287CVM4B when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX287CVM4B you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX287CVM4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX287CVM4B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Chip One Stop have stock available or on a lead time for MCIMX287CVM4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX287CVM4B often in real-time on the comparison pages.
What if I can't find stock of MCIMX287CVM4B?
You can fill out our help required form which you can use to request a quote for MCIMX287CVM4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.