Status: | Unknown |
---|---|
Series: | i.MX Family i.MX28 Series Microprocessors |
RoHS: | Unknown |
Product Range | i.MX Family i.MX28 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 128KB, 128KB |
No. of Pins | 289Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 2.1V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 454MHz |
Embedded Interface Type | CAN I2C I2S SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX28 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low Power Applications Processor 289-Pin MAPBGA Tray | EBV Elektronik |
Mpu, Arm9, 32Bit, 454Mhz, Mapbga-289 | Newark Electronics |
MPU, ARM9, 32BIT, 454MHZ, MAPBGA-289 | element14 |
Where can I find additional details, specifications and documents for a MCIMX286CVM4B?
Additional datasheets, footprints and schematics for MCIMX286CVM4B are listed on our Part Details page. You can also find images and similar parts to MCIMX286CVM4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX286CVM4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX286CVM4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX286CVM4B fall under?
The MCIMX286CVM4B is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX286CVM4B when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX286CVM4B you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX286CVM4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX286CVM4B have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for MCIMX286CVM4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX286CVM4B often in real-time on the comparison pages.
What if I can't find stock of MCIMX286CVM4B?
You can fill out our help required form which you can use to request a quote for MCIMX286CVM4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.