Status: | Unknown |
---|---|
Series: | i.MX Family i.MX28 Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$10.58
Product Range | i.MX Family i.MX28 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | 128KB, 128KB |
No. of Pins | 289Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.62V |
Supply Voltage Max | 2.1V |
Operating Temperature Min | -20°C |
Operating Temperature Max | 70°C |
CPU Speed | 454MHz |
Embedded Interface Type | I2C I2S SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX28 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low Power Applications Processor 289-Pin MAPBGA Tray | EBV Elektronik |
Product Range:I.mx Family I.mx28 Series Microprocessors | Newark Electronics |
ARM926EJ-S Single Core 32-Bit 454 MHz Microprocessor IC - MAPBGA-289 | Future Electronics |
IC, MPU, ARM9, IMX28, 454MHZ, 289MAPBGA | element14 |
Where can I find additional details, specifications and documents for a MCIMX283DVM4B?
Additional datasheets, footprints and schematics for MCIMX283DVM4B are listed on our Part Details page. You can also find images and similar parts to MCIMX283DVM4B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX283DVM4B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX283DVM4B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX283DVM4B fall under?
The MCIMX283DVM4B is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX283DVM4B when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX283DVM4B you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX283DVM4B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX283DVM4B have stock available?
Authorised distributors including EBV Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MCIMX283DVM4B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX283DVM4B often in real-time on the comparison pages.
What if I can't find stock of MCIMX283DVM4B?
You can fill out our help required form which you can use to request a quote for MCIMX283DVM4B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.