Status: | Unknown |
---|---|
Series: | i.MX Family i.MX25 Series Microprocessors |
RoHS: | Unknown |
Prices starting from US$13.80
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$17.26 |
No stock
|
Buy Now | |
Chip One Stop | US$13.80 |
940
|
Buy Now | |
Future Electronics | US$14.96 |
450
|
Buy Now | |
Newark Electronics | US$20.72 |
350
|
Buy Now | |
Avnet America | US$14.13 |
350
|
Buy Now | |
Distrelec | US$24.32 |
89
|
Buy Now | |
element14 | US$18.12 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now |
Product Range | i.MX Family i.MX25 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
Program Memory Size | - |
No. of Pins | 400Pins |
MPU Case Style | MAPBGA |
Supply Voltage Min | 1.15V |
Supply Voltage Max | 1.52V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
CPU Speed | 400MHz |
Embedded Interface Type | CAN Ethernet I2C I2S SPI UART USB |
MPU Family | i.MX |
MPU Series | i.MX25 |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
i.MX257: Multimedia Applications Processors - ARM9Ô Core | Future Electronics |
I.mx25 32-Bit Mpu, Arm926Ej-S Core, 400Mhz, Mapbga 400 Rohs Compliant: Yes |Nxp MCIMX257CJM4A | Newark Electronics |
Applications Processor 400-Pin MAPBGA Tray | Avnet America |
NXP Microprocessor, ARM926EJ-S, 400MHz, 32bit, LFBGA-400 | Distrelec |
IC, MPU, ARM9, IMX25, 400MHZ, 400MAPBGA | Farnell Contract |
Where can I find additional details, specifications and documents for a MCIMX257CJM4A?
Additional datasheets, footprints and schematics for MCIMX257CJM4A are listed on our Part Details page. You can also find images and similar parts to MCIMX257CJM4A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX257CJM4A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX257CJM4A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX257CJM4A fall under?
The MCIMX257CJM4A is listed under Electronic & Electrical Components > Semiconductors - ICs > Microprocessors - MPU.
Can I view similar or alternative parts?
You can view similar parts to MCIMX257CJM4A when available in the Microprocessors - MPU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX257CJM4A you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX257CJM4A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIMX257CJM4A have stock available?
Authorised distributors including Chip One Stop, Future Electronics, Newark Electronics, Avnet America and Distrelec have stock available or on a lead time for MCIMX257CJM4A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX257CJM4A often in real-time on the comparison pages.
What if I can't find stock of MCIMX257CJM4A?
You can fill out our help required form which you can use to request a quote for MCIMX257CJM4A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.