Status: | Unknown |
---|---|
Series: | i.MX Family i.MX23 Series Microprocessors |
RoHS: | Compliant |
Product Range | i.MX Family i.MX23 Series Microprocessors |
---|---|
MPU Core Size | 32bit |
No. of Pins | 128Pins |
MPU Case Style | LQFP |
Supply Voltage Min | 1.62V |
CPU Speed | 454MHz |
RoHS Compliant | Yes |
Microcontroller | Avnet Silica |
Microprocessor-Mpu, 32 Bit, 454Mhz, Lqfp-128 | Newark Electronics |
MPU, 32BIT, 454MHZ, LQFP-128 | Farnell |
Where can I find additional details, specifications and documents for a MCIMX233DAG4C?
Additional datasheets, footprints and schematics for MCIMX233DAG4C are listed on our Part Details page. You can also find images and similar parts to MCIMX233DAG4C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIMX233DAG4C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIMX233DAG4C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIMX233DAG4C fall under?
The MCIMX233DAG4C is listed under Semiconductors - ICs > Microprocessors - MPU > iMX.
Can I view similar or alternative parts?
You can view similar parts to MCIMX233DAG4C when available in the iMX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIMX233DAG4C you can contact the distributor directly for product support, shipping queries etc.
Is the MCIMX233DAG4C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCIMX233DAG4C have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for MCIMX233DAG4C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIMX233DAG4C often in real-time on the comparison pages.
What if I can't find stock of MCIMX233DAG4C?
You can fill out our help required form which you can use to request a quote for MCIMX233DAG4C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.