Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | Midas OLED Displays |
Kit Contents | Interface Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | 14-way OLED Display Interface Board |
Features | 14way 0.62mm Pitch Interface Board Interconnects MCOT096016A Series OLED Displays |
INTERFACE BRD, 14WAY OLED, 0.62MM PITCH | Farnell |
Interface Brd, 14Way Oled, 0.62Mm Pitch | Newark Electronics |
Where can I find additional details, specifications and documents for a MCIB-5?
Additional datasheets, footprints and schematics for MCIB-5 are listed on our Part Details page. You can also find images and similar parts to MCIB-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIB-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIB-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIB-5 fall under?
The MCIB-5 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to MCIB-5 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIB-5 you can contact the distributor directly for product support, shipping queries etc.
Is the MCIB-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIB-5 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCIB-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIB-5 often in real-time on the comparison pages.
What if I can't find stock of MCIB-5?
You can fill out our help required form which you can use to request a quote for MCIB-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.