Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | MCIB-14 TFT Displays Raspberry Pi and SBCs |
Kit Contents | Interface Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Midas MCIB-16 LVDS to 40 Way LVDS TFT Displays | Rapid Electronics |
Lvds Interface Board | Newark Electronics |
Where can I find additional details, specifications and documents for a MCIB-16?
Additional datasheets, footprints and schematics for MCIB-16 are listed on our Part Details page. You can also find images and similar parts to MCIB-16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCIB-16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCIB-16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCIB-16 fall under?
The MCIB-16 is listed under Embedded Computers Education & Maker Boards > Raspberry Pi > Embedded Daughter Boards & Modules - Raspberry Pi.
Can I view similar or alternative parts?
You can view similar parts to MCIB-16 when available in the Embedded Daughter Boards & Modules - Raspberry Pi range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCIB-16 you can contact the distributor directly for product support, shipping queries etc.
Is the MCIB-16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCIB-16 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for MCIB-16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCIB-16 often in real-time on the comparison pages.
What if I can't find stock of MCIB-16?
You can fill out our help required form which you can use to request a quote for MCIB-16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.