Status: | Unknown |
---|---|
Series: | MCHT Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | MCHT Series |
---|---|
External Depth | 26.5mm |
External Width | 9mm |
Holder Terminals | Through Hole |
No. of Fuses | 1Fuses |
Operating Temperature Max | 75°C |
Voltage AC | 250V |
RoHS Compliant | Yes |
Fuse Cover, 5 X 20Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCHTC-150M?
Additional datasheets, footprints and schematics for MCHTC-150M are listed on our Part Details page. You can also find images and similar parts to MCHTC-150M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHTC-150M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHTC-150M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHTC-150M fall under?
The MCHTC-150M is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCHTC-150M when available in the Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHTC-150M you can contact the distributor directly for product support, shipping queries etc.
Is the MCHTC-150M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for MCHTC-150M have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCHTC-150M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHTC-150M often in real-time on the comparison pages.
What if I can't find stock of MCHTC-150M?
You can fill out our help required form which you can use to request a quote for MCHTC-150M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.