MCFM70/22 Part Information

Details for MCFM70/22 by Multicomp

Transformers>Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 7VA
Secondary Voltages 2 x 22V
Secondary Current Nom 159mA
Transformer Mounting Panel
Primary Voltages 115V 230V
Product Range -
SVHC No SVHC (07-Jul-2017)
External Diameter 51mm
External Length / Height 24mm
Regulation 19%
Secondary Power 3.5VA
RoHS Compliant

Details for MCFM70/22 by Multicomp Pro

Transformers > Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 7VA
Secondary Voltages 2 x 22V
Secondary Current Nom 159mA
Transformer Mounting Panel
Current Rating 0.159A
External Height 0.94"
Output Current 0.159A
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • MINIATURE TOROIDAL TRANSFORMER; Power Rating:7VA; Secondary Voltages:2 x 22V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:51mmRoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCFM70/22?

Additional datasheets, footprints and schematics for MCFM70/22 are listed in our Part Details tab. You can also find the MCFM70/22 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCFM70/22 in the Pricing & Inventory tab next to part details. You can view MCFM70/22 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCFM70/22 fall under?

The MCFM70/22 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to MCFM70/22 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM70/22 you can contact the distributor directly for product support, shipping queries etc.

Is the MCFM70/22 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for MCFM70/22 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for MCFM70/22.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCFM70/22 often in real-time on the comparison pages.

What if I can't find stock of MCFM70/22?

You can fill out our help required form which you can use to request a quote for MCFM70/22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for MCFM70/22

Loading...
Loading Results for MCFM70/22
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us