Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Rating | 7VA |
---|---|
Secondary Voltages | 2 x 7V |
Secondary Current Nom | 500mA |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 51mm |
External Length / Height | 24mm |
Regulation | 19% |
Secondary Power | 3.5VA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Rating | 7VA |
---|---|
Secondary Voltages | 2 x 7V |
Secondary Current Nom | 500mA |
Transformer Mounting | Panel |
Current Rating | 0.5A |
External Height | 0.94" |
Output Current | 0.5A |
Output Voltage | 7V |
RoHS Compliant | Yes |
Miniature Toroidal Transformer | Newark Electronics |
TRANSFORMER, TOROIDAL, 2 X 7V, 7VA | element14 |
Where can I find additional details, specifications and documents for a MCFM70/07?
Additional datasheets, footprints and schematics for MCFM70/07 are listed on our Part Details page. You can also find images and similar parts to MCFM70/07 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFM70/07 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFM70/07 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFM70/07 fall under?
The MCFM70/07 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFM70/07 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM70/07 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFM70/07 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFM70/07 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFM70/07.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFM70/07 often in real-time on the comparison pages.
What if I can't find stock of MCFM70/07?
You can fill out our help required form which you can use to request a quote for MCFM70/07 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.