MCFM32/12 Part Information
Details for MCFM32/12 by Multicomp
Transformers>Toroidal Power Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.8400 |
5 | 16.4900 |
10 | 14.6600 |
25 | 13.1900 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 3.2VA |
Secondary Voltages | 2 x 12V |
Secondary Current Nom | 133mA |
Transformer Mounting | Panel |
Primary Voltages | 115V 230V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Diameter | 43mm |
External Length / Height | 24mm |
Regulation | 20% |
Secondary Power | 1.6VA |
Details for MCFM32/12 by Multicomp Pro
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 18.8400 |
5 | 16.4900 |
10 | 14.6600 |
25 | 13.1900 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 3.2VA |
Secondary Voltages | 2 x 12V |
Secondary Current Nom | 133mA |
Transformer Mounting | Panel |
Current Rating | 0.133A |
External Height | 0.94" |
Output Current | 0.133A |
RoHS Compliant | Yes |
Alternative Part Descriptions
- MINIATURE TOROIDAL TRANSFORMER; Power Rating:3.2VA; Secondary Voltages:2 x 12V; Winding Type:Single Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:24mm RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a MCFM32/12?
Additional datasheets, footprints and schematics for MCFM32/12 are listed in our Part Details tab. You can also find the MCFM32/12 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFM32/12 in the Pricing & Inventory tab next to part details. You can view MCFM32/12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFM32/12 fall under?
The MCFM32/12 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to MCFM32/12 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFM32/12 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFM32/12 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for MCFM32/12 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCFM32/12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFM32/12 often in real-time on the comparison pages.
What if I can't find stock of MCFM32/12?
You can fill out our help required form which you can use to request a quote for MCFM32/12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.